EN
  • EN
  • DE

SN74AHCT1G04DCK6

Part No SN74AHCT1G04DCK6
Manufacturer Texas Instruments
Catalog Unclassified
Description SN74AHCT1G04
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number 74AHCT1G04
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 734558-SN74AHCT1G04DCK6
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G04DCK6 CAD Model

Description

The SN74AHCT1G04DCK6 is a high-performance, single inverter gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 'AHCT' family of logic gates that are known for their advanced high-speed CMOS technology. It is specifically designed to operate at a wide range of supply voltages, from 4.5V to 5.5V, making it suitable for a variety of applications that require a single inverter logic gate.

Key Features:

  • Logic Type: Inverter
  • Output Current: ±8 mA
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SC-70, SOT-323
  • Propagation Delay: Fast propagation delay times
  • Logic Level - Low: 0.8V (Max)
  • Logic Level - High: 2V (Min)

This device features a robust design that ensures its reliability and durability under varying conditions. The SN74AHCT1G04DCK6 also boasts a low power consumption, which is critical for battery-operated and power-sensitive applications. Additionally, its fast propagation delay times are essential for high-speed data processing and communication systems.

The compact SC-70, SOT-323 package makes the SN74AHCT1G04DCK6 ideal for space-constrained applications, while still offering the performance of larger logic gate solutions. This device is commonly used in a range of electronic circuits including microprocessors, memory, and other digital applications where inverting logic gates are required.

With its combination of high-speed performance, low power consumption, and small form factor, the SN74AHCT1G04DCK6 from Texas Instruments is an excellent choice for designers looking for a reliable and efficient inverter gate solution.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess