EN
  • EN
  • DE

SN74AHCT174D

Part No SN74AHCT174D
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SOIC / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHCT
Package Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHCT174
Other Names -296-1475-5,-SN74AHCT174DG4,-SN74AHCT174DE4,-SN74AHCT174DE4R,296-1475-5,296-1475,TEXTISSN74AHCT174D,-SN74AHCT174DG4R,-296-1475-5,2156-SN74AHCT174D,SN74AHCT174DE4,SN74AHCT174DG4,SN74AHCT174DG4,-SN74AHCT174DR,SN74AHCT174DE4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258635-SN74AHCT174D
Ultra Librarian 3D Model Ultra Librarian SN74AHCT174D CAD Model

Description

Product Overview: SN74AHCT174D from Texas Instruments

The SN74AHCT174D is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This device is a hex D-type flip-flop with clear functionality, designed to be used in a wide range of applications including data storage, data transfer, and signal processing.

Key Features

  • Logic Type: Hex D-type flip-flop which ensures that it can handle six individual data input-output lines.
  • Clear Function: Asynchronous clear (RESET) input which allows the flip-flops to be reset to a low state.
  • Edge-Triggered: Capable of storing bits, the device is triggered on the low-to-high transition of the clock input.
  • Wide Operating Voltage: Supports a wide range of operating voltages from 4.5V to 5.5V, compatible with TTL levels.
  • High Drive Capability: Offers a high-current drive capability of ±8 mA at the output, suitable for driving heavy loads.
  • IC Package Type: Available in a standard SOIC-16 package, which is convenient for PCB design and easy to integrate into various systems.

Performance and Quality

The SN74AHCT174D is built with advanced silicon-gate CMOS technology, which provides a robust design with low power consumption and high noise immunity. This technology, combined with Texas Instruments' commitment to quality, ensures that the SN74AHCT174D delivers consistent performance and long-term reliability.

Applications

Due to its versatile nature, the SN74AHCT174D is suitable for a variety of applications, including:

  • Industrial control systems
  • Communication infrastructure
  • Data processing units
  • Consumer electronics
  • Automotive systems

Environmental and Regulatory Compliance

The SN74AHCT174D is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead (Pb), ensuring it meets environmental standards and can be used in products sold worldwide.

For detailed specifications, application notes, and additional resources, Texas Instruments provides extensive support documentation to assist with the integration and use of the SN74AHCT174D in your projects.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,243 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess