EN
  • EN
  • DE

CDCVF857DGGR

Part No CDCVF857DGGR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 2.5V PHASE LOCK LOOP 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PLL Clock Driver
PLL Yes with Bypass
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 220MHz
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 101448-CDCVF857DGGR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CDCVF857DGGR CAD Model

Description

CDCVF857DGGR: Compact PLL Clock Driver

The CDCVF857DGGR provides a robust solution for clock distribution with its compact design. Built with a focus on stability and precision, it serves applications demanding high-speed and reliable clock generation and management.

  • Features and Benefits<ul>
  • Compact design for space-constrained applications
  • Output frequency from 60 MHz to 180 MHz
  • Advanced PLL circuitry for reduced noise and jitter
  • Applications/Projects<ul>
  • Compact networking devices
  • High-performance computing systems
  • Embedded control systems
  • This component is vital for systems where precision clocking is paramount, ensuring stability and reliability over a wide frequency range.

    You May Also Be Interested in

    Analog Devices Inc.
    1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
    Lowest to $4.3657
    Analog Devices Inc.
    PLL + VCO 1770-2040MHZ
    Need more? Email Us
    Analog Devices Inc.
    ADF4030 (AION) SYSREF ALIGNER FO
    Need more? Email Us
    Renesas Electronics America
    IC CLOCK GENERATOR 24QFN
    Need more? Email Us
    Analog Devices Inc.
    IC POWER MANAGEMENT
    Lowest to $270.5224
    Renesas Electronics America
    IC CLK/FREQ SYNTH 8TSSOP
    Need more? Email Us
    AMI SEMICONDUCTOR
    IC CLOCK GENERATOR 8SOIC
    Need more? Email Us
    Skyworks Solutions Inc.
    IC BASE/BLANK PROTOTYPE 44QFN
    Lowest to $36.3806
    Texas Instruments
    IC PHASE LOCK LOOP 16DIP
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.7805
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.5619
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.8707
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    4+ $14.0468 $56.1872
    9+ $11.5256 $103.7304
    14+ $11.1654 $156.3156
    19+ $10.8052 $205.2988
    24+ $10.4451 $250.6824
    33+ $9.3645 $309.0285
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 30,900 pieces
    MOQ: 4 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess