Product Overview: SN74AHCT16541DLR
The SN74AHCT16541DLR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital applications. This device is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. It is specifically designed to meet the needs of modern digital systems, where fast and efficient data transfer is crucial.
Key Features
- Logic Type: 16-Bit Buffer/Line Driver
- Output Type: 3-State
- Number of Elements: 2
- Number of Bits per Element: 8
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 48-BSSOP (0.295", 7.50mm Width)
- Propagation Delay: 8.5ns at 5V
Applications
The SN74AHCT16541DLR is an ideal choice for a wide range of applications, including:
- Memory address drivers
- Data transmission lines
- Bus-oriented systems
- High-speed signal buffering
Product Benefits
This IC offers numerous benefits for designers and engineers:
- The 3-state outputs enable connection to a bus-structured (or Daisy-chained) configuration without the need for external pull-up resistors.
- Enhanced high-speed data transfer capabilities make it suitable for interfacing with high-speed microprocessors.
- Low power consumption is a key advantage for power-sensitive applications.
- The robust operating temperature range ensures reliable performance in various environmental conditions.
- Its surface-mount package allows for efficient use of PCB space.
Quality and Support
Texas Instruments is committed to delivering high-quality products. The SN74AHCT16541DLR is backed by Texas Instruments' rigorous testing and reliability standards. Additionally, Texas Instruments provides comprehensive technical support and resources to assist with design and implementation.