EN
  • EN
  • DE

TF15B60D2

Part No TF15B60D2
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-220F
Manufacturer Alpha & Omega Semiconductor Inc.
Manufacturer Homepage www.aosmd.com
Win Source Part Number 750029-TF15B60D2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF15B60D2 CAD Model

Description

The TF15B60D2 is a 600V, 15A Fast Recovery Epitaxial Diode (FRED) from Alpha & Omega Semiconductor. This diode is designed for applications requiring fast switching speeds and high voltage capabilities. It is commonly used in power supplies, inverters, and other power electronic circuits where efficiency and reliability are crucial.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve power quality and efficiency.
  • Switch-Mode Power Supplies (SMPS): Employed as a rectifier diode in SMPS for efficient voltage conversion.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power.
  • Inverters: Used in inverter circuits for DC-AC power conversion.
  • Welding Equipment: Used in welding machines for efficient power conversion.

Features:

  • High Voltage (600V): Suitable for high-voltage applications.
  • Fast Recovery Time (trr): Enables efficient switching behavior and reduces switching losses.
  • Low Forward Voltage Drop (VF): Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Ensures robustness under surge conditions.
  • Soft Recovery Characteristics: Reduces EMI noise during switching.

Benefits:

  • Increased Energy Efficiency: The low VF and fast trr minimize power dissipation, leading to higher energy efficiency.
  • High Voltage Capability: Suitable for applications with high voltage requirements.
  • Improved Thermal Performance: Reduces heat generation, contributing to improved thermal management.
  • Enhanced Reliability: High surge current capability ensures the device can withstand transient current spikes.
  • Reduced EMI: Soft recovery characteristics minimize electromagnetic interference.

The TF15B60D2 is available in a through-hole or surface-mount package, facilitating different assembly requirements. The device is RoHS compliant, ensuring it meets environmental regulations. It is particularly well-suited for applications where high voltage, fast switching, and robustness are critical design considerations.

Typical Electrical Characteristics: Peak Repetitive Reverse Voltage (VRRM) 600V, Average Forward Current (IF(AV)) 15A, Peak Forward Surge Current (IFSM) 75A, Forward Voltage (VF) 2.0V, Reverse Recovery Time (trr) 50ns.

You May Also Be Interested in

IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess