EN
  • EN
  • DE

SN74AHCT157PWRG4

Part No SN74AHCT157PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253611-SN74AHCT157PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT157PWRG4 CAD Model

Description

The SN74AHCT157PWRG4 from Texas Instruments is a high-performance, quad 2-line to 1-line data selector/multiplexer integrated circuit designed for multiplexing digital or analog signals. It is part of the 'AHCT family of products, which are characterized by their high-speed CMOS technology and low-power consumption. This device is specifically engineered to operate in a wide range of applications that require data routing, signal gating, and data selection.

Key Features:

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Number of Inputs: 2 per circuit
  • Number of Outputs: 1 per circuit
  • Output Type: Single-Ended
  • Function: Quad 2:1
  • Operating Temperature: -40°C to 85°C
  • Package / Case: TSSOP-16
  • Mounting Type: Surface Mount
  • Supply Voltage: 4.5V to 5.5V

Product Description:

The SN74AHCT157PWRG4 is a versatile quad 2-line to 1-line data selector/multiplexer that provides high-speed operation while maintaining the CMOS low power dissipation. It features four identical 2-line to 1-line selectors/multiplexers with common select inputs and individual enable inputs. The device can be used to move data from two groups of registers to four common output buses.

With a wide operating voltage range of 4.5V to 5.5V, the SN74AHCT157PWRG4 is suitable for interfacing with 5V TTL logic, making it ideal for use in a variety of digital applications. It is also characterized by its fast switching speeds and high noise immunity, which are critical for high-speed data processing and communication systems.

The device is available in a compact, surface-mount TSSOP-16 package, which is optimal for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance in a broad range of environments. The SN74AHCT157PWRG4 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess