EN
  • EN
  • DE

SN74AHCT14DBR

Part No SN74AHCT14DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC HEX SCHMITT-TRIG INV 14-SSOP / Inverter Schmitt Trigger 6-Element CMOS 14-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V ~ 0.6 V
Logic Level - High 1.9 V ~ 2.1 V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SSOP
Package 14-SSOP (0.209", 5.30mm Width)
Win Source Part Number 794906-SN74AHCT14DBR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AHCT14
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AHCT14DBR CAD Model

Description

Product Overview: SN74AHCT14DBR

The SN74AHCT14DBR is a high-performance, hex schmitt-trigger inverter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's Advanced High-Speed CMOS (AHCT) family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.

Each inverter in the SN74AHCT14DBR features a Schmitt-trigger action, which enhances the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. This characteristic is particularly beneficial in applications where noise is present on the input signal lines, or when slow-rising or falling edges are encountered.

Key Features

  • Logic Type: Hex Schmitt-Trigger Inverters
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Logic Level Compatibility: TTL
  • Output Current: ±8 mA
  • Mounting Type: Surface Mount
  • Package: SSOP (Shrink Small Outline Package)
  • Pin Count: 14

The SN74AHCT14DBR features a wide operating voltage range that makes it suitable for interfacing with 5V systems. With its operating temperature range from -40°C to 85°C, it ensures reliable performance in diverse environments and applications.

Applications

The versatility of the SN74AHCT14DBR allows it to be used in a wide array of electronic circuits and systems. Common applications include:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free clock circuits
  • Logic circuits
  • Pulse shaping
  • Interface circuits

With its robust design and compatibility with TTL levels, the SN74AHCT14DBR is an excellent choice for designers who require a reliable solution for signal conditioning and logic inversion tasks.

The SN74AHCT14DBR is available in a compact SSOP package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards (PCBs), making it a popular choice for modern electronic products.

Overall, the SN74AHCT14DBR from Texas Instruments represents a blend of performance, flexibility, and reliability, providing engineers with a trusted component for their digital logic needs.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1554 $50.5050
785+ $0.1276 $100.1660
1,215+ $0.1236 $150.1740
1,675+ $0.1196 $200.3300
2,165+ $0.1156 $250.2740
2,900+ $0.1036 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess