SN74AHCT14DBLE by Texas Instruments
The SN74AHCT14DBLE from Texas Instruments is a high-performance, hex Schmitt-trigger inverter designed for 4.5-V to 5.5-V VCC operation. This integrated circuit features six independent inverters with Schmitt-trigger inputs, making it an ideal choice for applications requiring wave shaping or noise filtering on digital signals.
Key Features:
- Logic Type: Hex Schmitt-Trigger Inverter
- Supply Voltage Range: 4.5 V to 5.5 V
- Operating Temperature: -40°C to 85°C
- Package: SSOP (Shrink Small Outline Package)
- Pin Count: 14
- Technology: Advanced High-Speed CMOS
- Output Current: ±8 mA
- Logic Level - Low: 0.8 V (max)
- Logic Level - High: 2 V (min)
Applications:
The SN74AHCT14DBLE is versatile and can be used in a variety of digital applications, including:
- Waveform shaping
- Noise filtering
- Signal processing
- Glitch removal
- Logic circuits
- Pulse conditioning
Performance Benefits:
This device benefits from the robustness of Schmitt-trigger inputs, which enhance its performance by providing hysteresis that increases noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals. The SN74AHCT14DBLE is designed to interface with TTL levels and is fully specified for partial-power-down applications using Ioff. The Ioff circuitry ensures that the device does not consume excessive current when the power is down.
Quality and Reliability:
As with all Texas Instruments products, the SN74AHCT14DBLE is manufactured to the highest quality and reliability standards. Customers can expect consistent performance and durability from this device, which is backed by Texas Instruments' commitment to excellence in semiconductor design and production.