EN
  • EN
  • DE

SN74AHCT14-W

Part No SN74AHCT14-W
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP WAFERSALE / Inverter IC 6 Channel Schmitt Trigger Wafersale
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Bulk
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL 8.1ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package Wafersale
Package / Case Die
Base Product Number 74AHCT14
Standard Package 19,368
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258083-SN74AHCT14-W
Ultra Librarian 3D Model Ultra Librarian SN74AHCT14-W CAD Model

Description

Product Overview: SN74AHCT14-W

The SN74AHCT14-W from Texas Instruments is a robust, high-performance hex schmitt-trigger inverter designed for use in a wide variety of digital logic applications. This integrated circuit is part of the 'AHCT' family, which means it combines the benefits of both CMOS and TTL logic, offering a perfect balance between speed and power consumption.

Key Features

  • Logic Type: Hex Schmitt-Trigger Inverter - This device contains six independent inverters with Schmitt-Trigger inputs that help in transforming slowly changing input signals into sharply defined jitter-free output signals.
  • Operating Voltage: 4.5V to 5.5V - The SN74AHCT14-W is designed to operate optimally within this range, making it compatible with typical 5V digital systems.
  • Output Drive Capability: Capable of driving up to 8 mA at the output, this IC can directly drive small LEDs and interface with other logic families.
  • Logic Level Compatibility: TTL-Compatible Inputs - The inputs to the SN74AHCT14-W are TTL-compatible, which allows for direct interfacing with TTL logic levels without the need for additional level-shifting components.

Applications

The versatility of the SN74AHCT14-W makes it suitable for an array of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Pulse generation
  • Logic circuits
  • Interface circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74AHCT14-W is no exception. It is designed to meet the stringent requirements of industrial and commercial use. The device is available in various package types, including the widely used SOIC, TSSOP, and PDIP, providing flexibility for different PCB layouts and assembly processes.

Environmental and Regulatory Compliance

The SN74AHCT14-W is compliant with RoHS directives, ensuring that it meets global environmental standards for hazardous substances. Furthermore, Texas Instruments supports green manufacturing processes, making this product an environmentally responsible choice for electronic designs.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6836 $51.2700
180+ $0.5610 $100.9800
280+ $0.5434 $152.1520
385+ $0.5259 $202.4715
495+ $0.5084 $251.6580
660+ $0.4558 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess