EN
  • EN
  • DE

AD8037ANZ

Part No AD8037ANZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 270MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1500 V/μs
-3db Bandwidth 270MHz
Current - Input Bias 3μA
Voltage - Input Offset 2mV
Operating Supply Current 18.5mA
Channel Output Current 70mA
Supply Voltage - Operating ±3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 198643-AD8037ANZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian AD8037ANZ CAD Model

Description

Product Overview: AD8037ANZ by Analog Devices Inc.

The AD8037ANZ is a high-performance, low distortion, fast clamp amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative component is ideal for a variety of applications, including video and imaging systems, ATE (Automated Test Equipment), and high-speed signal processing.

Key Features and Benefits

  • Fast Clamping: The AD8037ANZ offers a unique clamping feature that allows the user to set the output voltage limits, ensuring that the signal stays within a specific range. This is particularly useful in ADC (Analog-to-Digital Converter) driving applications where the input signal needs to be maintained within the ADC's input range.
  • High-Speed Performance: With a 440 MHz bandwidth and a slew rate of 1600 V/μs, this amplifier is capable of handling high-speed signals with ease, making it suitable for video, radar, and high-speed data acquisition systems.
  • Low Distortion: The AD8037ANZ is designed to have very low harmonic distortion, which is critical for maintaining signal fidelity in communication systems and high-quality imaging applications.
  • Flexible Power Supply: It operates on a wide supply voltage range from ±2.5 V to ±6 V, allowing for flexibility in various circuit designs.
  • Robust Packaging: The product is available in an 8-lead PDIP (Plastic Dual In-line Package), which provides a reliable and sturdy packaging solution for a wide range of operating environments.

Applications

  • Video and Imaging Systems
  • ATE (Automated Test Equipment)
  • High-Speed Data Acquisition
  • Pulse and Pattern Generators
  • Communication Systems

In conclusion, the AD8037ANZ from Analog Devices Inc. is a versatile, high-speed clamp amplifier that offers exceptional performance for applications requiring precise signal conditioning with fast response times and low distortion. Its robust design and flexible operating parameters make it an ideal choice for engineers and designers looking to enhance the performance of their high-speed systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2197 $64.8788
9+ $13.3079 $119.7711
14+ $12.8921 $180.4894
19+ $12.4763 $237.0497
24+ $12.0605 $289.4520
33+ $10.8131 $356.8323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess