EN
  • EN
  • DE

SN74AHCT138PWG4

Part No SN74AHCT138PWG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 3-Line to 8-Line Decoder / Demultiplexer 16-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 110 MHz
Mounting SMD (SMT)
Case / Package TSSOP
Height 1.15 mm
High Level Output Current 8 mA
Independent Circuits 1
Lead Free Yes
Length 5 mm
Logic Function Decoder, Demultiplexer
Low Level Output Current 8 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 1
Number of Elements 1
Number of Input Lines 3
Number of Inputs 3
Number of Output Lines 8
Number of Outputs 8
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 12 ns
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Supply Type Single
Turn-On Delay Time 13 ns
Weight 61.887009 mg
Width 4.4 mm
Win Source Part Number 1094847-SN74AHCT138PWG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AHCT138PWG4 CAD Model

Description

Overview of SN74AHCT138PWG4

The SN74AHCT138PWG4 is a high-speed, 3-to-8 line decoder/demultiplexer manufactured by Texas Instruments. This integrated circuit is designed to facilitate the decoding of binary information for data routing, memory addressing, and various other digital control functions. It is a crucial component in digital systems where efficient data management is required.

Key Features

  • Logic Family: The device belongs to the AHCT family, known for its advanced high-speed CMOS technology, providing a perfect balance between speed and power consumption.
  • Operating Voltage: It operates within a range of 4.5V to 5.5V, making it compatible with typical TTL (Transistor-Transistor Logic) levels.
  • Output Drive Capability: The SN74AHCT138PWG4 can drive up to 8mA at 5V, which is suitable for driving a wide array of logic inputs.
  • Pin Configuration: It comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is optimal for space-saving PCB design.
  • Three Binary Select Inputs: With three select inputs (A, B, and C), it can decode up to eight unique outputs, making it versatile for complex operations.
  • Multiple Enable Inputs: The device features two active-low and one active-high enable inputs, which further enhances its control flexibility.
  • Demultiplexing Capability: It can be used as a demultiplexer by using the enable inputs as the data input.

Applications

The SN74AHCT138PWG4 is suitable for a wide range of applications across different industries. It is commonly used in:

  • Data routing
  • Memory address decoding
  • Control logic for multiplexing
  • Function selection in complex digital systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AHCT138PWG4 is no exception, as it is designed and manufactured to meet the highest industry standards. Customers can expect consistent performance and durability from this component, ensuring longevity and stability in their electronic projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Shikues
Lowest to $0.0428

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,910 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess