EN
  • EN
  • DE

SN74AHCT132DR

Part No SN74AHCT132DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Manufacturer Texas Instruments
Series 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74AHCT132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74AHCT132DRG4-ND, 296-31746-6, SN74AHCT132DR-ND, 296-31746-1, 296-31746-2, SN74AHCT132DRE4-ND, SN74AHCT132DRG4, SN74AHCT132DRE4
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896433-SN74AHCT132DR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT132DR CAD Model

Description

Product Overview: SN74AHCT132DR by Texas Instruments

The SN74AHCT132DR is a high-speed, quadruple positive-NAND gate with Schmitt-trigger inputs, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit (IC) is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. The SN74AHCT132DR is specifically crafted to address the needs of fast switching and reliable performance in a wide array of digital applications.

With its Schmitt-trigger inputs, the SN74AHCT132DR provides a solution for applications that require noise immunity or are susceptible to slow input transition rates. Each gate performs the Boolean function Y = (A • B)'. In other words, the output is low only when both inputs are high. The hysteresis between the positive-going and negative-going input thresholds typically is 800 mV at VCC = 4.5 V, which provides excellent noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, enhancing the circuit's performance in noisy environments.

Features Specifications
Logic Type Quadruple Positive-NAND Gates
Input Type Schmitt Trigger
Supply Voltage (VCC) 4.5V to 5.5V
Output Current ±8 mA
Operating Temperature Range -40°C to +85°C
Mounting Type Surface Mount
Package / Case SOIC-14

The SN74AHCT132DR is available in a small-outline package (SOIC) with 14 pins, designated as the 'DR' suffix in the part number. This compact form factor makes it ideal for space-constrained applications. Moreover, it is compatible with TTL levels, allowing for easy interfacing with other logic families. The device operates over a broad voltage range of 4.5V to 5.5V and can support operating temperatures from -40°C to +85°C, making it versatile for various industrial and commercial environments.

This product is suitable for a range of digital applications, including signal conditioning, logic level translation, and as part of more complex integrated logic functions. The SN74AHCT132DR's robust design and reliable performance make it a preferred choice for designers and engineers seeking high-quality logic solutions.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3148 $50.3680
390+ $0.2583 $100.7370
600+ $0.2502 $150.1200
830+ $0.2421 $200.9430
1,070+ $0.2341 $250.4870
1,430+ $0.2099 $300.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,012 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess