SN74AHCT126QPWREP - Texas Instruments
The SN74AHCT126QPWREP is a high-performance, quadruple bus buffer gate integrated circuit from Texas Instruments, designed to meet the demanding requirements of aerospace and defense applications as well as other high-reliability environments. This device belongs to the 'AHCT' family and is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low power consumption of standard CMOS integrated circuits.
Key Features:
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Output Type: 3-State, which allows for increased flexibility in circuit design through bidirectional bus architecture.
- Supply Voltage Range: 4.5 V to 5.5 V, compatible with 5V systems and ideal for interfacing with 5V TTL logic.
- Operating Temperature Range: -55°C to 125°C, ensuring reliability in extreme conditions.
- Package / Case: TSSOP-14, a space-saving and surface-mountable package.
- Enhanced Product (EP): Supports defense and aerospace applications (QML Class Q and Class V).
Performance Benefits:
The SN74AHCT126QPWREP is designed to provide high drive output capability while maintaining the low power dissipation of CMOS circuitry. This balance makes it suitable for interfacing with high-capacitance loads or multiple outputs. Its fast propagation delay and output transition time are critical for high-speed data transmission, ensuring minimal signal delay and high data integrity.
Applications:
With its robust design and versatile features, the SN74AHCT126QPWREP is suitable for a variety of applications, especially where signal integrity and reliability are paramount. Typical applications include:
- Bus driver or buffer applications in military and aerospace projects
- Communication systems requiring high-speed data exchange
- Control systems in harsh environments
- Interface circuits bridging different logic families
Overall, the SN74AHCT126QPWREP from Texas Instruments is an exceptional choice for designers looking for a reliable, high-speed logic buffer that can operate under stringent conditions without compromising performance.