EN
  • EN
  • DE

SMAJ64CAHE3/61

Part No SMAJ64CAHE3/61
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 64VWM 103VC DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer Vishay
Series Automotive, AEC-Q101, TransZorb®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package DO-214AC (SMA)
Family Name SMAJ64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934143-SMAJ64CAHE3/61
Ultra Librarian 3D Model Ultra Librarian SMAJ64CAHE3/61 CAD Model

Description

The Vishay SMAJ64CAHE3/61 is a surface-mount transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It is specifically designed for bidirectional protection.

Applications:

  • I/O Interfaces: Protection for data lines and communication ports.
  • Power Supplies: Transient voltage protection for power supply circuits.
  • Consumer Electronics: Protection for sensitive components in devices like TVs and set-top boxes.
  • Industrial Equipment: Surge protection for industrial control systems and instrumentation.
  • Automotive Electronics: Transient protection in automotive control and entertainment systems.

Features:

  • Reverse Standoff Voltage: 64V.
  • Breakdown Voltage: Typically 71.1V.
  • Clamping Voltage: Low clamping voltage to protect sensitive electronics.
  • Peak Pulse Power: 400W peak pulse power capability with a 10/1000μs waveform.
  • Bidirectional: Provides protection against both positive and negative transients.
  • SMA Package: Surface-mount SMA (DO-214AC) package for easy PCB mounting.
  • Low Profile: Compact and low-profile design.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Protection Against Transients: Effectively protects sensitive electronics from damaging voltage transients.
  • Improved System Reliability: Enhances system reliability by preventing component failure due to surges.
  • Compact Design: SMA package allows for easy integration into space-constrained applications.
  • Simplified PCB Layout: Surface-mount design simplifies PCB layout and assembly.
  • Cost-Effective Solution: Provides a cost-effective solution for transient voltage protection.

Additional Details:

The SMAJ64CAHE3/61 features a fast response time, ensuring that it can quickly clamp transient voltages before they damage protected components. It is designed to meet industry standards for surge protection. The device's high surge capability makes it suitable for applications where exposure to high-energy transients is possible.

The TVS diode's rugged construction ensures reliable operation in harsh environments. It offers a wide operating temperature range and excellent long-term stability. Vishay's quality manufacturing processes ensure that the SMAJ64CAHE3/61 meets stringent performance requirements.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3344 $50.1600
365+ $0.2744 $100.1560
565+ $0.2659 $150.2335
780+ $0.2573 $200.6940
1,010+ $0.2487 $251.1870
1,350+ $0.2230 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess