The SN74AHCT00PWRG4 is a high-performance, quadruple 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate in a wide range of applications requiring robust logic operations. This IC is part of the 'AHCT' family, which signifies that it combines the speed of the Advanced High-Speed CMOS technology with the drive capabilities of bipolar transistors, ensuring a high-speed yet low-power consumption device.
With its operating voltage range of 4.5V to 5.5V, the SN74AHCT00PWRG4 is particularly suitable for interfacing with 5V systems. This makes it a versatile choice for designers working with both legacy systems and newer, more power-efficient designs. The device also features a balanced propagation delay and transition times, which guarantees fast and reliable performance across the entire voltage range.
This integrated circuit comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint that is advantageous for space-constrained applications. The package is designed for surface-mount technology, which aligns with modern printed circuit board (PCB) design and manufacturing processes.
The SN74AHCT00PWRG4 is characterized for operation from -40°C to 85°C, making it a robust choice for industrial applications where temperature extremes are a concern. Additionally, it features inputs that are tolerant to 5V even when the device is operating at a lower voltage, adding to its flexibility in mixed-voltage environments.
Key specifications of the SN74AHCT00PWRG4 include:
- Logic type: NAND Gate
- Number of circuits: 4
- Number of inputs per gate: 2
- High-level output current: -8 mA
- Low-level output current: 8 mA
- Propagation delay time: 8.5 ns at 4.5V
- Operating temperature range: -40°C to 85°C
The SN74AHCT00PWRG4 is ideal for a multitude of digital applications, including logic gates, control systems, and signal processing. Its robustness, combined with Texas Instruments' reputation for high-quality electronic components, makes it a reliable choice for engineers and designers looking to incorporate dependable logic functions into their projects.