EN
  • EN
  • DE

SN74AHC574DGVR

Part No SN74AHC574DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TVSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TVSOP
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHC574
Other Names -SN74AHC574DGVRE4R,SN74AHC574DGVRG4,SN74AHC574DGVRE4,SN74AHC574DGVRG4,2156-SN74AHC574DGVR,TEXTISSN74AHC574DGVR,-296-28487-1,296-28487-2,-SN74AHC574DGVRG4,SN74AHC574DGVR,296-28487-1,-SN74AHC574DGVRR,-SN74AHC574DGVRG4R,SN74AHC574DGVRE4,-SN74AHC574DGVRE4,296-28487-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258662-SN74AHC574DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC574DGVR CAD Model

Description

Product Overview: SN74AHC574DGVR by Texas Instruments

The SN74AHC574DGVR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. Designed for use in a wide range of digital applications, this device features eight D-type flip-flops with three-state outputs. It operates as a standard flip-flop where each flip-flop's output is triggered on the rising edge of the clock input signal.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Operating Voltage Range: 2V to 5.5V, which supports a variety of logic levels and is suitable for battery-operated applications.
  • High-Speed Performance: Capable of operating at frequencies up to 140 MHz (typical at 5V), making it ideal for high-speed data processing.
  • Low Power Consumption: Features a low power consumption design, which is crucial for portable and power-sensitive applications.
  • Output Drive Capability: Can drive up to 8 LSTTL loads, providing sufficient current for a wide range of interfacing needs.
  • Package Type: Available in a compact TVSOP (Thin Shrink Small Outline Package) form factor with the part number suffix 'DGVR'.

Applications

The SN74AHC574DGVR is versatile enough to be used in various applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Communication Interfaces
  • Data Processing
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC574DGVR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring high performance and durability for the end-user.

Environmental and Regulatory Compliance

The SN74AHC574DGVR complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This compliance ensures that the product is environmentally friendly and suitable for use in various regions with strict environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4462 $51.3130
275+ $0.3662 $100.7050
425+ $0.3547 $150.7475
585+ $0.3433 $200.8305
755+ $0.3318 $250.5090
1,010+ $0.2975 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess