Product Overview: 74ALVCH162260GR from Texas Instruments
The 74ALVCH162260GR is a high-performance, 12-bit to 24-bit configurable registered bus exchanger designed by Texas Instruments for use in applications that require high-speed data exchange and low-voltage operation. This integrated circuit is part of the Advanced Low-Voltage CMOS (ALVC) family, which is known for its low-power consumption and high noise immunity.
Key Features
- Voltage Range: Operates at 2.3V to 3.6V, making it suitable for low-voltage applications.
- High-Speed Operation: With a typical shift frequency of 250 MHz, it is ideal for high-speed data transfer.
- Configurability: Can be configured as a 12-bit bus exchanger or dual 12-bit bus exchanger, providing design flexibility.
- Flow-Through Architecture: Optimizes the PCB layout and reduces signal skew.
- Bus-Hold Data Inputs: Eliminates the need for external pull-up or pull-down resistors.
- Power-Off Protection: Provides a high impedance state when Vcc is at 0V.
- Edge-Rate Control: Minimizes output signal overshoot and undershoot.
Applications
The 74ALVCH162260GR is versatile and can be used in a variety of applications, including:
- Memory Interleaving
- Data Switching Systems
- Communication Devices
- High-Speed Data Paths in Servers and Routers
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the 74ALVCH162260GR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliability and performance in the most demanding conditions.
Ordering and Packaging
The 74ALVCH162260GR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It is available for ordering in various quantities, catering to both small-scale projects and large-volume production needs.