EN
  • EN
  • DE

SN74AHC541QPWRG4Q1

Part No SN74AHC541QPWRG4Q1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74AHC541
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253552-SN74AHC541QPWRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC541QPWRG4Q1 CAD Model

Description

SN74AHC541QPWRG4Q1 - Texas Instruments Octal Buffer/Driver

The SN74AHC541QPWRG4Q1 from Texas Instruments is a high-quality octal buffer and line driver designed to provide a reliable interface between two different voltage domains. This integrated circuit features eight non-inverting buffers with 3-state outputs, making it ideal for driving bus lines or buffering memory address registers. The device is part of the advanced high-speed CMOS (AHC) family and is optimized for use in automotive and industrial applications where robustness and reliability are paramount.

With its wide operating voltage range of 2V to 5.5V, the SN74AHC541QPWRG4Q1 ensures compatibility with a variety of logic levels, which is essential for mixed-voltage systems. This flexibility makes it a versatile choice for system designers looking to bridge components with different voltage requirements. Additionally, the device boasts a balanced propagation delay and transition times, which provide improved signal integrity and reduce the risk of timing errors.

The SN74AHC541QPWRG4Q1 is housed in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, offering a compact footprint that is beneficial for space-constrained applications. Its packaging is also designed to enhance thermal performance and minimize parasitic inductance and capacitance, ensuring stable operation even in harsh conditions.

One of the key features of this buffer/driver IC is its 3-state outputs, which can be put into a high-impedance state. This feature is particularly useful in bus-oriented systems, as it allows multiple outputs to be connected to a common bus without the risk of contention or data corruption. The device also incorporates latch-up performance that exceeds 250 mA per JESD 17, providing additional protection against latch-up phenomena caused by high-voltage spikes.

Overall, the SN74AHC541QPWRG4Q1 is a testament to Texas Instruments' commitment to high-performance, automotive-grade components. Its robust design, wide voltage range, and 3-state output flexibility make it an excellent choice for designers looking to enhance the reliability and efficiency of their digital systems.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and support resources available from Texas Instruments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5754 $51.7860
215+ $0.4722 $101.5230
330+ $0.4574 $150.9420
455+ $0.4427 $201.4285
585+ $0.4279 $250.3215
785+ $0.3836 $301.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess