Product Overview: SN74AHC541DWRE4 by Texas Instruments
The SN74AHC541DWRE4 is a high-performance, octal buffer and line driver designed by Texas Instruments to provide high-speed, low-power operation for a wide array of electronic applications. This integrated circuit is specifically crafted to drive bus lines or buffer memory address registers with the added flexibility of octal non-inverting outputs.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2V to 5.5V, accommodating a variety of logic levels and providing a convenient interface with microcontrollers and other digital systems.
- Output Current: -8mA / 8mA, ensuring robust drive capability.
- IC Package Type: SOIC, with a wide-body (DW) package of 20 pins, suitable for surface-mount technology (SMT).
- Propagation Delay Time: Fast propagation delays, which are critical for high-speed applications.
- Temperature Operating Range: -40°C to 85°C, offering reliable performance across a broad range of environmental conditions.
- RoHS Compliant: Yes, ensuring environmental and regulatory compliance.
Applications
The SN74AHC541DWRE4 by Texas Instruments is versatile enough to be used in a myriad of applications, such as:
- Memory driving for computer systems
- Bus driving for data transmission systems
- Buffering for digital signal processing
- Interfacing in telecommunications
- Support for high-speed data lines in networking equipment
Quality and Reliability
Texas Instruments is renowned for their commitment to quality and reliability, and the SN74AHC541DWRE4 is no exception. It is designed to meet stringent industry standards, ensuring a reliable solution for your circuit needs. With its advanced features and robust design, this product is an excellent choice for designers looking for a high-quality octal buffer and line driver.