EN
  • EN
  • DE

SN74AHC4066DR

Part No SN74AHC4066DR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description QUADRUPLE BILATERAL ANALOG SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 75 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 12ns, 12ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 5.5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -45dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1253542-SN74AHC4066DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC4066
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHC4066DR CAD Model

Description

Product Overview: SN74AHC4066DR from Texas Instruments

The SN74AHC4066DR is a high-speed CMOS device that belongs to the family of quadruple bilateral analog switches designed by Texas Instruments. This integrated circuit is optimized for digital signal processing and signal gating applications. The product is particularly well-suited for use in communication devices, data acquisition systems, and audio/visual equipment due to its low power consumption and high noise immunity inherent to CMOS technology.

Key Features

  • Versatile Functionality: The device contains four independent switches that can be used to pass or block analog and digital signals. This versatility allows for a wide range of applications, including signal multiplexing, signal gating, and modulation.
  • Low Power Consumption: As a member of the AHC (Advanced High-Speed CMOS) family, the SN74AHC4066DR is designed for very low power consumption while maintaining high-speed operation, which is essential for battery-powered and energy-efficient designs.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 2 V to 6 V, providing compatibility with various logic levels and making it suitable for interfacing with both 3.3 V and 5 V systems.
  • High On-Off Output Voltage Ratio: The high on-off output voltage ratio ensures minimal signal distortion during switching, which is crucial for maintaining signal integrity in sensitive applications.
  • Low Crosstalk: Engineered to minimize crosstalk between switches, the SN74AHC4066DR ensures that signals are isolated effectively, reducing potential interference and improving overall performance.

Product Specifications

The SN74AHC4066DR is offered in an SOIC-14 package, providing a compact footprint for space-constrained applications. Its specifications include a wide operating temperature range of -40°C to 85°C, which ensures reliable operation under varying environmental conditions. The device also features low on-state resistance, typically around 10 ohms at 5 V, which contributes to its efficient performance.

Applications

Due to its robust design and versatile feature set, the SN74AHC4066DR is suitable for a multitude of applications. It is commonly used in analog signal routing, digital signal gating, signal modulation/demodulation, and as a replacement for mechanical relays where a solid-state solution is preferred for its reliability and longevity.

With its combination of low power, high-speed operation, and signal integrity, the SN74AHC4066DR from Texas Instruments is a strategic choice for designers looking to implement flexible and efficient switching solutions in their electronic systems.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5370 $51.0150
230+ $0.4407 $101.3610
355+ $0.4269 $151.5495
485+ $0.4131 $200.3535
630+ $0.3994 $251.6220
840+ $0.3580 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess