EN
  • EN
  • DE

SN74AHC374DGVR

Part No SN74AHC374DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TVSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 120 MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TVSOP
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHC374
Other Names TEXTISSN74AHC374DGVR,-SN74AHC374DGVRE4R,-SN74AHC374DGVRG4,-SN74AHC374DGVRG4R,-SN74AHC374DGVRE4,296-4601-6,296-4601-1R,-SN74AHC374DGVRR,2156-SN74AHC374DGVR-TITR,-296-4601-1,-296-4601-1,296-4601-2R,296-4601-1,296-4601-2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258660-SN74AHC374DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC374DGVR CAD Model

Description

Product Overview: SN74AHC374DGVR

The SN74AHC374DGVR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the AHC (Advanced High-Speed CMOS) family, which is known for its robustness and high-speed operation. The SN74AHC374DGVR is specifically crafted to address the needs of storage and transferring of data in systems that require precise clocked data handling.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Elements: Octal (8 flip-flops)
  • Output Type: 3-State
  • Edge Type: Positive-Edge Triggered
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP-20
  • Data Rate: High-speed data transfer capability

The SN74AHC374DGVR is particularly suitable for applications that require high-speed, low-power consumption, and reliable data retention. The device features eight D-type flip-flops with 3-state outputs, which makes it an ideal choice for bus-oriented applications. The positive-edge trigger ensures that data is captured at a precise moment, providing a stable and predictable output.

Applications

  • Data storage and transfer
  • Shift registers
  • System control registers
  • Buffer memory devices

With its compact TVSOP-20 package, the SN74AHC374DGVR is designed for space-constrained environments without sacrificing performance. The wide operating voltage range allows it to be used in various systems without the need for additional level-shifting hardware. Additionally, the wide operating temperature range ensures that the device can function reliably in harsh environmental conditions.

Overall, the SN74AHC374DGVR from Texas Instruments is a versatile and reliable component for designers looking to implement efficient data handling mechanisms in their digital systems. With its advanced features and proven performance, this product is a go-to choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2805 $50.4900
435+ $0.2302 $100.1370
675+ $0.2230 $150.5250
930+ $0.2158 $200.6940
1,200+ $0.2086 $250.3200
1,605+ $0.1870 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess