EN
  • EN
  • DE

SN74AHC367PWR

Part No SN74AHC367PWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 16TSSOP / HEX BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series 74AHC367
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805894-SN74AHC367PWR
Ultra Librarian 3D Model Ultra Librarian SN74AHC367PWR CAD Model

Description

Product Overview: SN74AHC367PWR

The SN74AHC367PWR is a high-speed CMOS device from Texas Instruments, renowned for its robust performance and versatility. This integrated circuit is part of the 74AHC family, designed to provide logic-level translation and increased drive capability, making it an ideal choice for interfacing with different logic levels or driving heavier loads.

Key Features

  • Logic Type: Hex Buffer/Driver
  • Number of Channels: 6
  • Output Type: 3-State
  • Input Level: CMOS
  • Voltage - Supply: 2V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Performance and Quality

The SN74AHC367PWR is designed to deliver high-speed performance with a propagation delay time significantly less than that of its TTL counterparts. The device operates over a broad voltage range, making it suitable for a multitude of applications that require different power levels. Its low power consumption is a benefit for power-sensitive designs.

Applications

With its flexible voltage range and high drive capability, the SN74AHC367PWR is well-suited for a variety of applications, including:

  • Bus driving
  • Memory address driving
  • Buffering for data transmission lines
  • Logic level translation

Reliability and Compliance

Texas Instruments is committed to maintaining the highest quality and reliability standards. The SN74AHC367PWR meets stringent industry requirements, ensuring a reliable performance in diverse environments. It is also compliant with RoHS directives, making it an environmentally friendly choice for electronic designs.

Conclusion

In summary, the SN74AHC367PWR from Texas Instruments is a versatile, high-performance hex buffer/driver that offers the functionality required for modern electronic applications. With its wide operating voltage range, low power consumption, and compliance with environmental standards, this device is an excellent choice for designers looking to create efficient and reliable systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6676 $50.0700
185+ $0.5478 $101.3430
285+ $0.5307 $151.2495
390+ $0.5135 $200.2650
505+ $0.4964 $250.6820
675+ $0.4451 $300.4425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess