EN
  • EN
  • DE

SN74AHC32MPWREP

Part No SN74AHC32MPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-OR GATE | IC GATE OR 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74AHC32
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253527-SN74AHC32MPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC32MPWREP CAD Model

Description

Texas Instruments SN74AHC32MPWREP Quad 2-Input OR Gate

The SN74AHC32MPWREP from Texas Instruments is a high-performance, quadruple 2-input positive-OR gate that operates from a voltage range of 2 V to 5.5 V. This device is specifically designed to support the stringent requirements of space, military, and defense applications, ensuring reliable operation even under extreme environmental conditions.

With a wide operating temperature range of -55°C to 125°C, the SN74AHC32MPWREP is part of Texas Instruments' "Enhanced Product" (EP) portfolio, which means it has been subjected to additional qualification testing and manufacturing processes to provide enhanced performance. This makes it an ideal choice for mission-critical systems where failure is not an option.

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a space-saving solution for PCB layouts. The SN74AHC32MPWREP is characterized for operation from -55°C to 125°C, making it suitable for a wide range of applications, including satellite systems, avionics, military hardware, and other high-reliability environments.

Key features of the SN74AHC32MPWREP include:

  • Four independent 2-input OR gates in a single package.
  • Low power consumption, with ICC reduced by 50%.
  • Enhanced EP specifications for system design flexibility.
  • Input and output over-voltage tolerant to 5.5 V for mixed-voltage mode operation.
  • Latch-up performance exceeds 250 mA per JESD 17.
  • ESD protection exceeds JESD 22, ensuring robustness for handling and automated assembly.

For design and development support, Texas Instruments provides comprehensive technical documentation, including data sheets, application notes, and design resources, to facilitate the integration of the SN74AHC32MPWREP into various electronic systems.

With its combination of enhanced product features, robust performance, and support from a leading semiconductor manufacturer, the SN74AHC32MPWREP is a compelling choice for designers looking to incorporate dependable logic functions into their high-reliability applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess