EN
  • EN
  • DE

SN74AHC2G04HDCU3

Part No SN74AHC2G04HDCU3
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description INVERTER, AHC/VHC/H/U/V SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AHC2G04
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670833-SN74AHC2G04HDCU3
Ultra Librarian 3D Model Ultra Librarian SN74AHC2G04HDCU3 CAD Model

Description

The SN74AHC2G04HDCU3 is a high-performance, dual inverter integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This compact and efficient chip is part of the AHC family, known for its low-power consumption and high-speed operation. It is specifically tailored for applications requiring the inversion of digital signals with the added benefits of advanced silicon technology.

Key Features

  • Logic Type: The device consists of two independent inverters, making it versatile for various logic inversion applications.
  • Supply Voltage Range: It operates over a broad supply voltage range from 2 V to 5.5 V, accommodating a wide array of logic systems and making it compatible with both TTL and CMOS technologies.
  • High-Speed Operation: With a typical propagation delay of only 4.5 ns at 5 V, the SN74AHC2G04HDCU3 ensures rapid signal processing, which is crucial for high-speed computing and digital applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is essential for battery-operated and power-sensitive applications.
  • Output Drive Capability: It can drive up to 8 LSTTL loads, providing sufficient current to handle multiple connections without the need for additional buffering.
  • Package: The SN74AHC2G04HDCU3 comes in an ultra-small, leadless VSON (HDC) package, which is ideal for space-constrained applications.

Applications

The dual inverter is suited for a wide range of applications, including:

  • Signal processing
  • Logic level conversion
  • Waveform generation
  • Oscillator circuits
  • Communication systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC2G04HDCU3 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in the most demanding environments.

Environmental Compliance

As part of Texas Instruments' dedication to environmental responsibility, the SN74AHC2G04HDCU3 is RoHS compliant, meaning it is manufactured with a focus on sustainability and minimizing the use of hazardous substances.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3519 $51.0255
350+ $0.2888 $101.0800
540+ $0.2798 $151.0920
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2346 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess