EN
  • EN
  • DE

SN74AHC244MPWREP

Part No SN74AHC244MPWREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Input Type -
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371310-SN74AHC244MPWREP
Ultra Librarian 3D Model Ultra Librarian SN74AHC244MPWREP CAD Model

Description

Product Overview: SN74AHC244MPWREP

The SN74AHC244MPWREP is a high-quality, robust octal buffer and line driver designed to provide stable signal conditioning with a wide range of applications. Manufactured by Texas Instruments, this component is part of their "Enhanced Product" (EP) line, specifically engineered to meet the stringent requirements of military and aerospace industries, as well as other high-reliability environments.

This device features eight non-inverting buffer and line driver channels, each with 3-state outputs. The 3-state functionality allows for connection to a bus-structured system without the need for external pull-up resistors, enhancing both system flexibility and performance. The SN74AHC244MPWREP operates at a voltage range of 2V to 5.5V, making it compatible with many of today's low-voltage applications while still being able to interface with traditional 5V logic levels.

Constructed with an advanced silicon-gate CMOS process, the SN74AHC244MPWREP offers a balanced propagation delay and transition times, which is crucial for maintaining signal integrity in high-speed data transmission. The balanced output drive also contributes to reduced electromagnetic interference (EMI), a critical factor in sensitive applications.

In terms of packaging, the SN74AHC244MPWREP is available in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The device is characterized for operation from -55°C to 125°C, ensuring reliable performance across a broad range of temperature conditions.

For applications that require military-level reliability, the SN74AHC244MPWREP is QML (Qualified Manufacturers List) certified, meeting the standards for high-reliability electronic components. It also comes with enhanced product support, which includes controlled baseline, one assembly/test site, and extended product life cycle management, providing customers with long-term supply assurance.

Overall, the SN74AHC244MPWREP from Texas Instruments is a versatile, high-performance component suitable for mission-critical applications where durability, reliability, and consistent performance are non-negotiable.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0219 $50.2190
25+ $4.1205 $103.0125
38+ $3.9917 $151.6846
52+ $3.8630 $200.8760
67+ $3.7342 $250.1914
90+ $3.3479 $301.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess