EN
  • EN
  • DE

OPA651N-250

Part No OPA651N-250
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-5 / Voltage Feedback Amplifier 1 Circuit SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 300V/µs
Gain Bandwidth Product 340 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 1 mV
Current - Supply 5.1mA
Current - Output / Channel 110 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Other Names TEXTISOPA651N-250,2156-OPA651N-250
Standard Package 250
Win Source Part Number 1083314-OPA651N-250
Ultra Librarian 3D Model Ultra Librarian OPA651N-250 CAD Model

Description

The OPA651N-250 from Texas Instruments is a high-performance operational amplifier designed for a wide range of applications. This precision op-amp boasts an impressive slew rate and a bandwidth that makes it suitable for high-speed signal processing, video and imaging applications, test and measurement equipment, and audio systems.

Key Features

  • High Slew Rate: The OPA651N-250 offers a high slew rate, enabling it to handle rapid changes in input signals without distortion, making it ideal for high-speed applications.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can process a broad range of frequencies, ensuring accurate signal amplification in various applications.
  • Low Noise: The design of the OPA651N-250 minimizes noise, ensuring a clean and precise output signal, which is crucial in sensitive electronic equipment.
  • High Output Drive: Capable of delivering high output current, this op-amp can drive a variety of loads, ranging from headphones to complex analog circuits.
  • Stable Operation: Engineered for stability, the OPA651N-250 can maintain consistent performance across a range of operating conditions.

Applications

  • High-speed data acquisition
  • Video processing equipment
  • Professional audio equipment
  • Imaging systems and scanners
  • Test and measurement instruments

Technical Specifications

  • Supply Voltage Range: ±2.5V to ±15V
  • Output Current: Up to 250mA
  • Operating Temperature Range: -40°C to +85°C
  • Package: Available in various package options to suit different mounting and space requirements

The OPA651N-250 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. With its robust features and versatile applications, it stands out as a superior choice for designers and engineers looking for an op-amp that delivers both performance and reliability.

Note: For detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the OPA651N-250 operational amplifier.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess