SN74AHC1GU04DCKRG4 - Texas Instruments Single Inverter Gate
The SN74AHC1GU04DCKRG4 is a high-quality single inverter gate produced by Texas Instruments, designed to meet a wide range of application requirements. This integrated circuit is part of the AHC family, which is known for its low power consumption and high-speed operation. The device is particularly suitable for battery-powered systems, portable devices, and any other applications where power efficiency is a critical concern.
Key Features
- Operating Voltage: The device supports a broad range of operating voltages from 2 V to 5.5 V, making it versatile for use in various logic level environments.
- High-Speed: With a typical propagation delay (tpd) of only 4.5 ns at 5 V, the SN74AHC1GU04DCKRG4 ensures swift signal processing, which is essential for high-speed applications.
- Low Power Consumption: It is optimized for low power consumption, with a low ICC of 10 µA maximum, which is advantageous for power-sensitive designs.
- Output Drive Capability: The device can drive up to 8 LSTTL loads, providing sufficient output current for multiple downstream devices.
- Temperature Range: It operates over a wide temperature range from -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.
- Package: The SN74AHC1GU04DCKRG4 comes in an SC70 package with 5 pins, which is known for its small footprint, saving space on PCBs.
Applications
The SN74AHC1GU04DCKRG4 is designed for a multitude of applications, including:
- Logic level translation
- Signal inversion
- Oscillator circuits
- Pulse shaping
- Glitch elimination
With its robust design and flexible characteristics, the SN74AHC1GU04DCKRG4 from Texas Instruments is an excellent choice for designers looking for a reliable single inverter gate that combines performance with power efficiency. Its compact package and compatibility with a wide range of operating conditions make it a versatile component for modern electronic systems.