The SN74AHC1G14DCK6 is a high-performance, single-gate logic inverter with a Schmitt-trigger input from Texas Instruments, designed for use in a broad range of applications. This device is part of the AHC family, which is well-known for its balance between speed and power consumption, making it suitable for battery-powered and energy-efficient designs.
Key Features
- Logic Type: Inverter with Schmitt-trigger input
- Operating Voltage: 2V to 5.5V, accommodating a variety of logic levels and making it compatible with both TTL and CMOS technologies.
- Output Drive Capability: Can drive up to 8 mA at 5V, allowing it to control LEDs, transistors, and other low-power devices directly.
- Package: The device comes in a compact 5-pin SC-70 (SOT-353) package, which is ideal for space-constrained applications.
- Temperature Range: Operable in a broad temperature range from -40°C to 85°C, suitable for industrial and automotive environments.
- Hysteresis: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which enhances noise immunity.
Applications
The SN74AHC1G14DCK6 is versatile and can be used in a variety of electronic circuits. Its applications include:
- Wave shaping and noise filtering
- Signal processing
- Glitch-free power-up sequencing
- Logic-level translation
- Timing circuits
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AHC1G14DCK6 is no exception. The device is rigorously tested to ensure high reliability and performance consistency. It is also supported by Texas Instruments' comprehensive technical documentation, making design integration and troubleshooting more straightforward.
Whether you're designing consumer electronics, automotive systems, or industrial controls, the SN74AHC1G14DCK6 offers a reliable and efficient solution for your inverting logic needs.