EN
  • EN
  • DE

UA78L12AQDR

Part No UA78L12AQDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POSITIVE-VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275519-UA78L12AQDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UA78L12AQDR CAD Model

Description

The UA78L12AQDR from Texas Instruments is a fixed-voltage integrated circuit voltage regulator designed to offer thermal overload protection, safe area protection, and high precision output voltage. This regulator is part of the 78L series and is a popular choice for small electronic devices that require a stable 12V power supply.

Key Features:

  • Output Voltage: This device provides a fixed output voltage of 12V, which is suitable for a wide range of applications that require a stable power supply.
  • Output Current: Capable of delivering up to 100mA of output current, making it suitable for low power consumption electronics.
  • Thermal Protection: The UA78L12AQDR comes with built-in thermal overload protection that shuts down the device in the event of excessive power dissipation, preventing damage to the regulator.
  • Safe Area Protection: Its safe area protection ensures that the regulator remains operational even under varying load conditions.
  • High Precision: This regulator maintains a high level of precision, with a tight output voltage tolerance, ensuring reliable and consistent performance.
  • Package: The device is available in an 8-Pin SOIC package, which is suitable for surface mount technology (SMT), providing a compact footprint for space-constrained applications.

Applications:

The UA78L12AQDR is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Portable instrumentation
  • Linear power supplies

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the UA78L12AQDR is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring long-term stability and performance for your electronic projects.

Whether you're designing a new piece of consumer electronics or creating a custom power supply for a sensitive application, the UA78L12AQDR from Texas Instruments is an excellent choice for a reliable and precise voltage regulation solution.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess