EN
  • EN
  • DE

SN74AHC1G125DCK3

Part No SN74AHC1G125DCK3
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC70-5 / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 74AHC1G125
Other Names 296-SN74AHC1G125DCK3CT,296-SN74AHC1G125DCK3DKR,TEXTISSN74AHC1G125DCK3,2156-SN74AHC1G125DCK3,296-SN74AHC1G125DCK3,296-SN74AHC1G125DCK3TR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260012-SN74AHC1G125DCK3
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G125DCK3 CAD Model

Description

The SN74AHC1G125DCK3 is a high-performance, single-line bus buffer gate with 3-state outputs from Texas Instruments, designed to deliver both high-speed operation and low-power consumption. This buffer gate is a part of the AHC family, which is characterized by its advanced high-speed CMOS technology.

Key Features

  • Operating Voltage: The device operates at a voltage range of 2 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • High Drive: With the capability to drive up to 8 LSTTL loads, the SN74AHC1G125DCK3 is designed for high drive applications.
  • Low Power Consumption: It has a low power consumption, with 20 µA maximum ICC low power consumption, which is beneficial for power-sensitive designs.
  • 3-State Outputs: The 3-state outputs ensure that the device can be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is useful for bus-oriented applications.
  • High On-Off Output Voltage Ratio: The device provides a high degree of noise margin and stability, ensuring reliable operation even in noisy environments.
  • High Degree of Latch-Up Performance: The buffer is rated to withstand 250 mA of latch-up performance per JESD 17, providing robustness against sudden current spikes.

Applications

The SN74AHC1G125DCK3 is ideal for a wide range of applications, including:

  • Bus driver or buffer applications where isolation is necessary
  • Memory address drivers, clock drivers, and bus-oriented receivers and transmitters
  • Interface between different voltage domains
  • Portable and battery-powered electronics due to its low power requirements

Package and Quality

The device is available in a compact 5-pin SC70 package, ensuring a minimal footprint on PCB designs. Texas Instruments is known for its commitment to quality, and the SN74AHC1G125DCK3 is no exception, meeting or exceeding industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1748 $50.6920
700+ $0.1435 $100.4500
1,080+ $0.1390 $150.1200
1,490+ $0.1345 $200.4050
1,925+ $0.1300 $250.2500
2,575+ $0.1166 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,960 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess