EN
  • EN
  • DE

SN74AHC1G00DBVRG4

Part No SN74AHC1G00DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SOT-23-5 / NAND Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V ~ 1.65 V
Logic Level - High 1.5 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 794895-SN74AHC1G00DBVRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC1G00
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G00DBVRG4 CAD Model

Description

Product Overview: SN74AHC1G00DBVRG4

The SN74AHC1G00DBVRG4 is a high-performance, single 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate with a wide power supply range and with excellent power efficiency. This IC is part of the AHC family, which is known for its low power consumption and high speed, making it an ideal choice for a variety of applications ranging from consumer electronics to industrial control systems.

Key Features

  • Logic Type: 2-Input Positive-NAND Gate
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic systems and ensuring compatibility with both TTL and CMOS levels.
  • Operating Temperature: -40°C to 85°C, allowing reliable performance in a wide range of environmental conditions.
  • Packaging: The device comes in a compact SOT-23-5 package, which is suitable for space-constrained applications.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing sufficient current for most low-power applications.
  • Low Power Consumption: With its advanced silicon-gate CMOS technology, the SN74AHC1G00DBVRG4 offers a balanced trade-off between speed and power consumption.
  • Logic Level Translation: Its broad Vcc operating range allows for use in systems that require voltage translation between different logic levels.

Applications

The versatility of the SN74AHC1G00DBVRG4 makes it suitable for a wide array of applications. It is commonly used in:

  • Logic level shifting and translation
  • Servers and networking equipment
  • Consumer electronics
  • Portable and battery-powered devices
  • Embedded systems
  • Industrial controls and automation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AHC1G00DBVRG4 is no exception. This product is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Customers can trust in the performance and longevity of this NAND gate IC for their critical design requirements.

With its excellent performance characteristics and the backing of Texas Instruments' reputation, the SN74AHC1G00DBVRG4 is a reliable and efficient choice for designers looking to incorporate a high-quality NAND gate into their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0802 $50.1250
1,330+ $0.0752 $100.0160
2,070+ $0.0726 $150.2820
2,960+ $0.0676 $200.0960
3,850+ $0.0650 $250.2500
4,800+ $0.0625 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230,380 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess