EN
  • EN
  • DE

SN74LVC1G02DBVTG4

Part No SN74LVC1G02DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SOT-23-5 / NOR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 795088-SN74LVC1G02DBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G02
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G02DBVTG4 CAD Model

Description

SN74LVC1G02DBVTG4 - Texas Instruments

The SN74LVC1G02DBVTG4 is a high-performance, single 2-input positive-NOR gate integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This small but powerful device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. It is an ideal choice for space-constrained applications due to its tiny DBV package.

Operating on a voltage range from 1.65V to 5.5V, the SN74LVC1G02DBVTG4 is versatile, enabling it to be used in systems that require low power consumption, while still being able to interface with both 3.3V and 5V logic levels. This makes it suitable for interfacing with microcontrollers, logic level translation, and as a part of complex logic circuits in consumer electronics, automotive, and industrial applications.

Key features of the SN74LVC1G02DBVTG4 include its high drive output capability, which allows it to drive a significant load while maintaining fast switching speeds. It also boasts an Ioff feature that supports partial-power-down mode operation, thereby reducing power consumption when the device is not in use.

The input tolerance of the SN74LVC1G02DBVTG4 is robust, allowing it to handle 5.5V inputs even when operating at a lower voltage level. This feature provides design flexibility and protects the device from potential damage caused by over-voltage conditions. Furthermore, the device's Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which enhances its performance in applications with noisy signals.

For ease of implementation, the SN74LVC1G02DBVTG4 is available in a compact SOT-23-5 package, which not only saves space on the PCB but also simplifies the layout process. Its operating temperature range extends from -40°C to +125°C, ensuring reliable performance across a broad range of environmental conditions.

With its combination of low-voltage operation, high-speed performance, and compatibility with multiple logic levels, the SN74LVC1G02DBVTG4 from Texas Instruments is a solid choice for designers seeking a reliable and efficient NOR gate solution.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0565 $50.0025
1,890+ $0.0530 $100.1700
2,930+ $0.0512 $150.0160
4,205+ $0.0476 $200.1580
5,460+ $0.0458 $250.0680
6,820+ $0.0440 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,200 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess