EN
  • EN
  • DE

SN74AHC16373DGVR

Part No SN74AHC16373DGVR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT TRANSP D LATCH 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number 74AHC16373
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896422-SN74AHC16373DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC16373DGVR CAD Model

Description

The SN74AHC16373DGVR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-speed CMOS technology. This product is a 16-bit transparent D-type latch with 3-state outputs designed to provide storage and interface for bus-oriented systems. The AHC series is characterized by its low power consumption and high-speed operation, making the SN74AHC16373DGVR an ideal choice for a wide range of applications, including telecommunications, computing, and industrial control systems.

Key Features

  • Logic Type: Transparent D-type Latch
  • Number of Bits per Element: 16
  • Output Type: 3-State
  • Operating Voltage Range: 2V to 5.5V
  • High On-Off Output Voltage Ratio: Provides excellent signal integrity
  • Low Crosstalk Between Switches: Ensures minimal signal interference
  • Fast Switching Speed: Suitable for high-performance systems
  • Package: TVSOP (Thin Very Small Outline Package)
  • Operating Temperature Range: -40°C to 85°C

Applications

The SN74AHC16373DGVR is versatile and can be utilized in a variety of applications. Its performance is particularly beneficial in:

  • Data storage and retrieval systems
  • Bus-oriented systems
  • Communication switches
  • Servers and networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74AHC16373DGVR is no exception, passing rigorous testing to ensure optimal performance and durability. For technical support and detailed product specifications, Texas Instruments provides extensive online resources and customer service.

Ordering Information

The SN74AHC16373DGVR comes in a TVSOP package and is available for order in various quantities. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8666 $51.9960
145+ $0.7111 $103.1095
220+ $0.6889 $151.5580
300+ $0.6667 $200.0100
390+ $0.6444 $251.3160
520+ $0.5778 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess