EN
  • EN
  • DE

SN74AHC157RGYR

Part No SN74AHC157RGYR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2-1 QUAD SELECT/MUX 16-VQFN / Multiplexer 1-Element CMOS 8-IN 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel package
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 794892-SN74AHC157RGYR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC157
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AHC157RGYR CAD Model

Description

Product Overview: SN74AHC157RGYR from Texas Instruments

The SN74AHC157RGYR is a high-performance, quadruple 2-line to 1-line data selector/multiplexer designed by Texas Instruments. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, known for its robustness and speed, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: The device operates as a 2-line to 1-line data selector/multiplexer, providing high-level data selection to the output.
  • Operating Voltage: It functions within a wide operating voltage range of 2 V to 5.5 V, accommodating various system voltages for flexible design integration.
  • Logic Family: SN74AHC157RGYR belongs to the AHC logic family, known for its low power consumption and high noise immunity.
  • Output Current: It can deliver ±8 mA at 5 V, ensuring reliable drive capabilities for connected components.
  • Package: The device comes in a compact VQFN (RGY) package, which is space-efficient and suitable for high-density mounting on PCBs.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring performance under extreme conditions.

Applications

The SN74AHC157RGYR is versatile and can be utilized in a variety of digital systems, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Process control
  • Computer peripheral management

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC157RGYR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Users can trust in the durability and long-term operation of this component in their electronic designs.

Ordering Information

The part number SN74AHC157RGYR denotes the specific model and packaging configuration. When ordering, ensure the part number matches your requirements for seamless integration into your project. For additional technical specifications, application notes, and support, visit the Texas Instruments website or contact their customer service team.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3232 $50.0960
380+ $0.2652 $100.7760
585+ $0.2569 $150.2865
805+ $0.2486 $200.1230
1,045+ $0.2403 $251.1135
1,395+ $0.2155 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess