EN
  • EN
  • DE

CA0508KRNPO9BN101

Part No CA0508KRNPO9BN101
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 100PF 50V NPO 0508 / 100pF Isolated Capacitor 4 Array 50 V C0G, NP0 0508 (1220 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Capacitor Networks, Arrays
Mfr YAGEO
Series CA
Package Tape & Reel
Product Status Active
Capacitance 100pF
Tolerance ±10%
Voltage - Rated 50 V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient C0G, NP0
Ratings -
Mounting Type Surface Mount
Package / Case 0508 (1220 Metric)
Supplier Device Package 0508 (1220 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.028" (0.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1360644-CA0508KRNPO9BN101
Ultra Librarian 3D Model Ultra Librarian CA0508KRNPO9BN101 CAD Model

Description

The YAGEO CA series 0508 (1220 Metric) capacitor network is a surface mount component that offers a capacitance of 100pF with a tolerance of ±10% from YAGEO.

  • Capacitance: 100pF
  • Tolerance: ±10%
  • Voltage Rating: 50V
  • Temperature Coefficient: C0G, NP0
  • Dielectric Material: Ceramic
  • Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Height: 0.028" (0.70mm)
  • Type: Isolated
  • Number of Capacitors: 4
  • Series: CA

You May Also Be Interested in

Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 47PF 25V 1206
Need more? Email Us
Yageo
Need more? Email Us
Panasonic
CAP FEEDTHRU 47PF 25V 1608
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
CAP ARRAY 22PF 25V 1206
Lowest to $1.9500
Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.0233
Panasonic
CAP ARRAY 100PF 25V E 2512
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
CAP ARRAY 100PF 25V 1206
Lowest to $0.6255

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0843 $50.1585
1,450+ $0.0692 $100.3400
2,240+ $0.0670 $150.0800
3,090+ $0.0648 $200.2320
3,990+ $0.0627 $250.1730
5,340+ $0.0562 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,325 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess