EN
  • EN
  • DE

SN74AHC14QDRQ1

Part No SN74AHC14QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 6CH 6IN 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74AHC14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-18534-1-NDR, 296-SN74AHC14QDRQ1TR, 296-18534-1-NDR, 296-SN74AHC14QDRQ1DKR, -SN74AHC14QDRQ1-NDR, -296-18534-1, -296-18534-1-ND, 296-18534-1-ND, 296-SN74AHC14QDRQ1TR-ND, 296-18534-6-ND, 296-18534-6, 296-18534-2-NDR, 296-18534-1, 296-18534-2, 296-SN74AHC14QDRQ1CT, 296-18534-6-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934526-SN74AHC14QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHC14QDRQ1 CAD Model

Description

Product Overview: SN74AHC14QDRQ1 - Texas Instruments

The SN74AHC14QDRQ1 from Texas Instruments is a high-performance, automotive-grade hex Schmitt-trigger inverter integrated circuit (IC) designed for a wide range of applications requiring robust noise performance and signal conditioning. This device is part of TI's AHC (Advanced High-Speed CMOS) family and is optimized for use in 2V to 5.5V systems.

Key Features

  • Voltage Range: Operates from a supply voltage range of 2V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Schmitt-Trigger Action: Features Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. It provides a hysteresis that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals.
  • Hex Inverter: Contains six inverters in a single package, offering compact and efficient use of space in circuit designs.
  • Automotive Qualification: Qualified for automotive applications, the SN74AHC14QDRQ1 meets stringent industry standards, ensuring reliability and performance under harsh conditions.
  • Output Drive Capability: Capable of driving up to 8 mA at the output, allowing for direct drive of small loads.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection on all pins, safeguarding the device from static damage during handling and operation.

Applications

The SN74AHC14QDRQ1 is suitable for a diverse set of automotive and industrial applications where signal conditioning is essential. It is commonly used in:

  • Wave shaping and noise filtering circuits
  • Oscillator circuits
  • Logic signal inversion
  • Glitch-free power-up / power-down circuits
  • Sensor interfaces

Package and Quality

This IC is available in an SOIC-14 (QDR) package, offering a compact footprint for space-constrained applications. The SN74AHC14QDRQ1 is manufactured to meet the rigorous standards of the automotive industry, including extended temperature range and enhanced reliability testing, ensuring high-quality performance in automotive and industrial environments.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3267 $50.6385
375+ $0.2681 $100.5375
580+ $0.2597 $150.6260
800+ $0.2513 $201.0400
1,030+ $0.2429 $250.1870
1,380+ $0.2178 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess