EN
  • EN
  • DE

SN74AHC125NG4

Part No SN74AHC125NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14DIP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74AHC125
Other Names SN74AHC125NE4,SN74AHC125NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259973-SN74AHC125NG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC125NG4 CAD Model

Description

The SN74AHC125NG4 is a high-speed, quadruple bus buffer gate designed by Texas Instruments, which features 3-state outputs that are capable of driving bus lines or buffer memory address registers. This integrated circuit is part of the AHC family, which stands for Advanced High-Speed CMOS. It is designed to operate at a voltage range of 2V to 5.5V, making it suitable for a wide variety of applications in modern electronic systems.

Key Features

  • Logic Type: Quad Bus Buffer Gate with 3-State Outputs
  • Operating Voltage: 2V to 5.5V, accommodating a broad range of applications and compatible with TTL levels.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, which ensures high versatility in interfacing with different logic families.
  • IC Package Type: PDIP-14 (Plastic Dual-In-Line Package with 14 pins), which is widely used in through-hole technology and is suitable for prototyping and mass production.
  • Propagation Delay Time: Fast propagation delay, typically 8ns at 5V, allows for quick signal processing and is ideal for high-speed applications.
  • 3-State Outputs: The outputs can be put in a high-impedance state, effectively disconnecting the output from the circuit, which is useful for bus management and reducing power consumption.

Applications

The SN74AHC125NG4 is versatile and can be used in a variety of applications. These include:

  • Bus driver or buffer for memory address registers
  • Data transmission systems where line driving is required
  • Input/output port expander for microcontrollers
  • Support for line receivers in communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AHC125NG4 is no exception and is manufactured to the highest standards, ensuring stable performance in a range of environmental conditions. The device is RoHS compliant, reflecting TI's dedication to environmental sustainability.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SN74AHC125NG4, including detailed datasheets, application notes, and design resources available on their official website. This ensures that integrating the SN74AHC125NG4 into your design is as seamless as possible.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5471 $51.9745
225+ $0.4490 $101.0250
345+ $0.4349 $150.0405
480+ $0.4209 $202.0320
615+ $0.4069 $250.2435
825+ $0.3648 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 885 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess