Product Overview: SN74AHC125DGVR
The SN74AHC125DGVR from Texas Instruments is a high-performance, quadruple bus buffer gate featuring 3-state outputs that are designed to be used in 5-V systems. It belongs to the 'AHC' family of logic devices, which are well-known for their low power consumption and high-speed operation. This particular model is packaged in a compact 8-pin TVSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications.
Key Features
- Logic Type: Bus Buffer Gate with 3-State Outputs
- Number of Channels: 4
- Output Drive Capability: -8 mA, 8 mA
- Voltage - Supply: 2 V ~ 5.5 V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: TVSOP-8
Performance and Applications
The SN74AHC125DGVR is capable of driving heavy load conditions without compromising its speed and signal integrity. Each buffer gate has a separate output-enable (OE) input, which, when high, puts the output in a high-impedance state. This feature makes it ideal for implementing non-inverting buffer functions with the ability to disconnect the output from the bus or shared data lines.
Due to its high noise immunity and low power consumption, the SN74AHC125DGVR is suitable for a wide range of applications, including:
- Bus driving
- Data storage
- Data multiplexing
- Line driving
- Memory address driving
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74AHC125DGVR is no exception, as it is designed and manufactured to meet the stringent requirements of the semiconductor industry. It is RoHS compliant and is designed to minimize on-state resistance while providing robust, high-speed performance.
Conclusion
In conclusion, the SN74AHC125DGVR from Texas Instruments is a versatile and reliable component that provides a perfect solution for applications requiring high-speed, low-power non-inverting buffer gates with the ability to disconnect the output from the bus. Its small form factor and robust design make it an excellent choice for engineers looking to optimize their designs for performance and space efficiency.