EN
  • EN
  • DE
  • IT

MAX15005BAUE/V+T

Part No MAX15005BAUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 40 V
Frequency - Switching 15kHz ~ 1MHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 701520-MAX15005BAUE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15005
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX15005BAUE/V+T CAD Model

Description

Maxim Integrated MAX15005BAUE/V+T - High-Efficiency, Versatile DC-DC Converter

The MAX15005BAUE/V+T from Maxim Integrated is a high-performance, high-efficiency DC-DC converter designed for a wide range of applications. This compact, integrated circuit is ideal for creating stable and reliable power supplies in industrial, automotive, and communication systems.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for various applications that require different voltage levels.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility for designers to tailor the power supply to specific needs.
  • High Efficiency: The MAX15005BAUE/V+T is engineered for high efficiency, which helps reduce power loss and improves overall system performance.
  • Thermal Protection: With built-in thermal protection, the device ensures safe operation by preventing overheating.
  • Compact Package: The integrated circuit comes in a compact TSSOP-16 package, saving valuable board space in space-constrained applications.

Applications

The versatility of the MAX15005BAUE/V+T makes it suitable for a variety of applications, including:

  • Industrial Control Systems: Reliable power supply for sensors, actuators, and other industrial control components.
  • Automotive Electronics: Suitable for powering electronics in vehicles, with the robustness to handle automotive environments.
  • Communication Systems: Provides stable power for communication infrastructure equipment.
  • Portable Devices: Its high efficiency and compact size make it an excellent choice for battery-powered portable devices.

Technical Specifications

Some of the technical specifications of the MAX15005BAUE/V+T include:

  • Package Type: TSSOP-16
  • Operating Temperature Range: Specified for the automotive temperature range.
  • Regulation: Excellent line and load regulation to maintain stable output.

In conclusion, the MAX15005BAUE/V+T from Maxim Integrated is a powerful solution for designers seeking a high-efficiency, adjustable, and reliable DC-DC converter. Its wide input voltage range, compact footprint, and robust feature set make it an excellent choice for a broad spectrum of power management applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7099 $59.3584
38+ $3.0446 $115.6948
59+ $2.9487 $173.9733
81+ $2.8540 $231.1740
105+ $2.7593 $289.7265
141+ $2.4729 $348.6789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess