EN
  • EN
  • DE

SN74AHC08QDRG4Q1

Part No SN74AHC08QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14SOIC / AND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHC08
Other Names -296-23885-1,296-23885-2R,296-SN74AHC08QDRG4Q1CT,2156-SN74AHC08QDRG4Q1,-SN74AHC08QDRG4Q1R,296-SN74AHC08QDRG4Q1TR,296-23885-6,TEXTISSN74AHC08QDRG4Q1,296-23885-2,296-23885-2,296-23885-1,296-23885-6R,296-SN74AHC08QDRG4Q1DKR,296-23885-1R,SN74AHC08QDRG4Q1,296-SN74AHC08QDRG4Q1CT,-296-23885-1R,296-SN74AHC08QDRG4Q1DKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257521-SN74AHC08QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHC08QDRG4Q1 CAD Model

Description

Product Overview: SN74AHC08QDRG4Q1

The SN74AHC08QDRG4Q1 is a high-quality integrated circuit from Texas Instruments, designed for a wide array of applications requiring logic gate functionality. This particular model is part of the AHC family, which stands for Advanced High-Speed CMOS. It is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing reliable performance even under harsh conditions.

Key Features

  • Logic Type: The device features a Quad 2-Input Positive-AND Gate configuration, which is essential for performing logical conjunction operations in digital circuits.
  • Operating Voltage: It operates over a broad voltage range of 2V to 5.5V, making it versatile for use in systems with varying power supplies.
  • Output Current: The SN74AHC08QDRG4Q1 can deliver up to ±8 mA at 5V, ensuring sufficient drive capability for connected components.
  • Propagation Delay: The device boasts a fast propagation delay, typically 8ns at 5V, providing quick response times for high-speed applications.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the SN74AHC08QDRG4Q1 is built to withstand extreme environments.
  • Package: It comes in a compact SOIC-14 package, which is suitable for space-constrained applications while allowing for efficient PCB layout.
  • Quality Standards: As a Q1 automotive-grade product, it adheres to the highest quality and reliability standards, including AEC-Q100 qualification.

Applications

The SN74AHC08QDRG4Q1 is ideal for a range of automotive and industrial applications, where dependable logic operations are crucial. It is commonly used in:

  • Engine control units
  • Body control modules
  • Power management systems
  • Signal processing
  • Complex logic circuits

Reliability and Support

With Texas Instruments' reputation for producing robust and high-performance components, the SN74AHC08QDRG4Q1 is backed by extensive documentation and support. Designers and engineers can access datasheets, application notes, and simulation tools to facilitate the integration of this IC into their projects, ensuring a smooth design process and reliable end-product performance.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1866 $50.3820
655+ $0.1531 $100.2805
1,015+ $0.1483 $150.5245
1,395+ $0.1435 $200.1825
1,805+ $0.1388 $250.5340
2,415+ $0.1244 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,636 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess