EN
  • EN
  • DE

SN74AHC05N

Part No SN74AHC05N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS WITH OPEN-DRAIN OUTPUTS | IC INVERTER 6CH 6-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Features Open Drain
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74AHC05
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253411-SN74AHC05N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC05N CAD Model

Description

The SN74AHC05N is a versatile hex inverter from Texas Instruments, renowned for its high-quality semiconductor products. This particular device is part of the AHC (Advanced High-Speed CMOS) family, which is known for combining the speed of HC with the lower power consumption of AC types. The SN74AHC05N is designed to provide optimal performance in a wide range of digital applications.

Key Features

  • Logic Type: Hex Inverter
  • Output Type: Open Drain
  • Number of Elements: Six
  • Number of Pins: 14
  • Supply Voltage Range: 2V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Logic Family: AHC
  • Logic IC Family: 74AHC
  • Logic IC Base Number: 7405

With its open-drain outputs, the SN74AHC05N is particularly suitable for driving capacitive or resistive loads. Each inverter is capable of driving up to 10 LSTTL loads. The open-drain configuration also allows for wired-OR logic gates arrangements, providing flexibility in complex logic circuits.

Applications

The SN74AHC05N is widely used in various applications, such as:

  • Signal processing
  • Logic level shifting
  • Line driving
  • Interface circuitry
  • Wired-OR logic implementations

The device comes in a DIP (Dual In-line Package), which is easy to handle and suitable for breadboards and socket use, making it ideal for prototyping as well as commercial production. The SN74AHC05N is also available in other package types to suit various mounting and space requirements.

Overall, the SN74AHC05N from Texas Instruments is a reliable and functional choice for designers looking for a high-performance hex inverter with open-drain outputs. Its compatibility with a wide range of supply voltages and temperature resilience makes it a versatile component in any digital logic designer's toolkit.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1567 $50.1440
780+ $0.1286 $100.3080
1,205+ $0.1246 $150.1430
1,660+ $0.1206 $200.1960
2,145+ $0.1166 $250.1070
2,875+ $0.1045 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess