EN
  • EN
  • DE

TDA16850-2

Part No TDA16850-2
Manufacturer Infineon Technologies
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Infineon Technologies
Win Source Part Number 215845-TDA16850-2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA16850-2 CAD Model

Description

The TDA16850-2 is a monolithic integrated circuit designed for switch-mode power supplies (SMPS). It incorporates all the necessary functions for a high-performance flyback converter, ensuring efficient and reliable power conversion. This controller is widely used in various applications, leveraging its robustness and integrated protection features.

Applications:

  • Auxiliary power supplies for consumer electronics: Used in TVs, DVD players, and set-top boxes to provide standby power.
  • Industrial power supplies: Employed in industrial automation equipment, providing stable power for control circuits.
  • Adapter and charger applications: Integrated into wall adapters for mobile phones, tablets, and other portable devices.
  • Standby power supplies: Used in various electronic devices to minimize power consumption in standby mode.

Features:

  • Integrated PWM controller: Provides precise pulse-width modulation for efficient power conversion.
  • Current-mode control: Offers excellent line regulation and load regulation.
  • Built-in soft-start: Reduces stress on power components during startup.
  • Overvoltage protection (OVP): Protects the power supply and connected devices from excessive voltage.
  • Undervoltage lockout (UVLO): Prevents operation when the input voltage is too low.
  • Overcurrent protection (OCP): Limits the current to protect the power supply from damage.
  • Thermal shutdown: Shuts down the IC to prevent overheating.

Benefits:

  • High efficiency: Minimizes power losses and reduces heat dissipation.
  • Reliable operation: Integrated protection features ensure stable and safe operation.
  • Reduced component count: Simplifies the design and lowers the cost of the power supply.
  • Compact design: Enables smaller and lighter power supply solutions.
  • Improved system reliability: Protection features enhance the overall robustness of the system.

Additional Details:

The TDA16850-2 operates over a wide input voltage range, making it suitable for various global power standards. It features a low startup current, contributing to energy efficiency. The device is typically available in a DIP or SO package. It is designed to meet stringent safety and electromagnetic compatibility (EMC) standards. The switching frequency is optimized to minimize electromagnetic interference (EMI).

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess