EN
  • EN
  • DE

SN74AHC05DGVRE4

Part No SN74AHC05DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Open Drain 14-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Drain
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHC05
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258089-SN74AHC05DGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC05DGVRE4 CAD Model

Description

The SN74AHC05DGVRE4 is a high-quality hex inverter from Texas Instruments, designed for use in a wide range of electronic applications requiring logic level conversions. This integrated circuit (IC) is part of the advanced high-speed CMOS (AHC) family, which is known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: Hex Inverter with Open Drain Outputs
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic levels and providing design flexibility.
  • Operating Temperature: -40°C to +85°C, ensuring reliable operation in a broad range of environmental conditions.
  • Output Current: -8 mA, capable of driving multiple loads simultaneously.
  • Logic Level: CMOS, compatible with various microcontrollers and digital systems.
  • Package: 14-Pin TSSOP (Thin Shrink Small Outline Package), designed for space-saving and efficient PCB layout.

Applications

The SN74AHC05DGVRE4 is suitable for a multitude of applications, including but not limited to:

  • Logic level shifting for interfacing different voltage domains
  • Signal inversion for control and data processing circuits
  • Wired-OR logic implementations due to its open-drain outputs
  • Driving capacitive or low-resistance loads

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74AHC05DGVRE4 is no exception, with its design and manufacturing processes conforming to industry standards. This ensures that each IC maintains performance over its operational lifespan, making it a trusted choice for critical and commercial applications alike.

Ordering Information

To order the SN74AHC05DGVRE4 or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure that you are acquiring the genuine product by purchasing through recommended channels.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9749 $53.6195
125+ $0.8000 $100.0000
195+ $0.7750 $151.1250
270+ $0.7500 $202.5000
345+ $0.7250 $250.1250
465+ $0.6500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess