EN
  • EN
  • DE

SN74AHC05DBR

Part No SN74AHC05DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 1-INP 14SSOP / Inverter IC 6 Channel Open Drain 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Drain
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74AHC05
Other Names -296-28486-1,-SN74AHC05DBRE4R,-SN74AHC05DBRG4R,296-28486-6,SN74AHC05DBR,SN74AHC05DBRE4,2156-SN74AHC05DBR,296-28486-2,-SN74AHC05DBRG4,296-28486-1,TEXTISSN74AHC05DBR,-SN74AHC05DBRE4,SN74AHC05DBRG4,-SN74AHC05DBRR,SN74AHC05DBRE4,SN74AHC05DBRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258120-SN74AHC05DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHC05DBR CAD Model

Description

The SN74AHC05DBR is a high-quality integrated circuit from Texas Instruments, renowned for its precision engineering and reliability in a wide range of electronic applications. This particular device is a part of the '74AHC' series, which is known for its advanced high-speed CMOS technology.

Key Features:

  • Hex Inverters: The SN74AHC05DBR features six independent inverters, making it highly versatile for various digital circuits.
  • Open-Drain Outputs: This IC is equipped with open-drain outputs which allow for the creation of wired-AND logic configurations, enhancing its utility in complex digital systems.
  • Operating Voltage: It operates within a range of 2V to 5.5V, providing compatibility with a variety of logic levels and ensuring flexibility across different power environments.
  • Drive Capability: The device can handle up to 8 mA of output drive at 5V, which is suitable for driving LEDs or interfacing with other logic families.
  • High-Speed Performance: With a propagation delay typically less than 8ns at 5V, the SN74AHC05DBR is designed for high-speed operation, which is crucial for modern digital applications.

Applications:

The SN74AHC05DBR is widely used in a range of electronic systems, including:

  • Logic level shifting
  • Line drivers
  • Power management
  • Signal buffering
  • Glue logic for digital systems

Quality and Packaging:

As with all Texas Instruments products, the SN74AHC05DBR is manufactured to the highest quality standards. It comes in a DBR package, which refers to a small-outline integrated circuit with a 14-pin count, ensuring a compact footprint for space-constrained applications. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

For engineers and designers looking for a robust, high-speed inverter solution, the SN74AHC05DBR from Texas Instruments is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9749 $53.6195
125+ $0.8000 $100.0000
195+ $0.7750 $151.1250
270+ $0.7500 $202.5000
345+ $0.7250 $250.1250
465+ $0.6500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess