Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 9.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74ACT86
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1253383-SN74ACT86D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT86D CAD Model

Description

The SN74ACT86D from Texas Instruments is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit, designed to operate from a wide range of power supplies. This device is part of the ACT family, which is known for its improved speed and output drive capabilities compared to the original TTL logic family.

Key Features

  • Logic Type: 2-Input Exclusive-OR Gate
  • Package: SOIC-14 (D)
  • Operating Voltage: 4.5 V to 5.5 V
  • Output Current: ±24 mA
  • Propagation Delay Time: 11 ns at 5 V
  • Operating Temperature Range: -40°C to 85°C
  • RoHS Compliant: Yes

Product Description

The SN74ACT86D device features four independent 2-input exclusive-OR gates that perform the Boolean function Y = A ⊕ B or Y = (A̅ • B) + (A • B̅) in positive logic. The exclusive-OR gate is a digital logic gate that outputs true or high only when the inputs are different. This functionality is crucial in applications such as parity generation and checking, as well as in arithmetic circuits where bit-wise addition is performed without carry.

This device is fabricated with Texas Instruments' advanced Schottky (ACT) technology which provides a balanced trade-off between speed and power consumption, making it suitable for a wide array of applications, including telecommunications, computing, and industrial electronics. The SN74ACT86D has a typical propagation delay of 11 ns, providing swift operation for high-speed data processing tasks.

The SN74ACT86D comes in a slim, 14-pin SOIC package, which is ideal for space-constrained applications. It is also characterized for operation over the full military temperature range of -40°C to 85°C, ensuring reliable performance in various environmental conditions.

With its robust design and high-speed operation, the SN74ACT86D is an excellent choice for designers looking for a dependable and efficient solution for their digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 3-INP 6-XSON
Need more? Email Us
ECAD model for 74LVC1G10GM,132
Texas Instruments
IC GATE XOR 1CH 2-INP SOT-23-5
Need more? Email Us
ECAD model for 74AHCT1G86DBVTG4
NXP / Nexperia
IC GATE NAND 4CH 2-INP 16-SO
Need more? Email Us
ECAD model for N74F3038D/G,518
Nexperia USA Inc.
IC DUAL INVERTER 6XSON
Lowest to $0.7321
ECAD model for 74LVC2G04GF,132
Nexperia USA Inc.
IC SCHMITT TRIG HEX INV 14TSSOP
Lowest to $3.5455
ECAD model for 74VHC14PW,118
Diodes Incorporated
IC GATE XOR 4CH 2-INP 14-SO
Lowest to $0.0409
ECAD model for 74HC86S14-13
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14-TSSOP
Lowest to $0.3430
ECAD model for 74AHC30PW,118
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.2035
ECAD model for SN74LVC1G08DRY2
Toshiba Semiconductor and Storage
IC GATE AND 4CH 2-INP 14TSSOP
Need more? Email Us
ECAD model for TC74AC08FTEL

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3500 $50.7500
350+ $0.2872 $100.5200
540+ $0.2782 $150.2280
745+ $0.2692 $200.5540
965+ $0.2602 $251.0930
1,290+ $0.2333 $300.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,552 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention