EN
  • EN
  • DE

TMS320F28335ZAYA

Part No TMS320F28335ZAYA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 179NFBGA  /  C28x series Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 179-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Delfino™
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage - Operating 1.805V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 179-LFBGA
Supplier Device Package 179-NFBGA (12x12)
Base Product Number TMS320
Other Names 296-TMS320F28335ZAYA
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261983-TMS320F28335ZAYA
Ultra Librarian 3D Model Ultra Librarian TMS320F28335ZAYA CAD Model

Description

Product Overview: TMS320F28335ZAYA

The TMS320F28335ZAYA, part of Texas Instruments' TMS320F28x series, is a powerful 32-bit floating-point microcontroller designed for demanding control applications. This microcontroller is based on the TMS320C28x DSP generation CPU processor core, which is optimized for processing algorithms quickly and efficiently, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

With a clock speed of up to 150 MHz, the TMS320F28335ZAYA provides high-performance processing capabilities. It features 512KB of flash memory and 68KB of RAM, which allows for robust program storage and efficient data handling. The device also includes a variety of peripherals that enhance its functionality, such as an enhanced pulse width modulator (ePWM), analog-to-digital converters (ADCs), and serial communication interfaces.

Key Features:

  • High-Performance CPU: 32-bit floating-point CPU at 150 MHz for fast and precise computation.
  • Memory: 512KB of flash and 68KB of RAM for ample storage and data manipulation.
  • ADC: 12-bit analog-to-digital converters for accurate signal acquisition.
  • ePWM: Enhanced pulse width modulators for sophisticated control of power electronics.
  • Communication: Multiple serial communication interfaces including CAN, I2C, SPI, and UART for versatile connectivity options.
  • JTAG Interface: For real-time debugging and programming.
  • Package: 176-pin NFBGA (ZAYA) package for a compact footprint.

The TMS320F28335ZAYA is particularly well-suited for applications requiring high levels of signal processing and real-time control, such as motor control, digital power conversion, and sensor management. Its integrated peripherals and high-speed CPU make it an excellent choice for engineers looking to develop advanced control systems with reduced development time.

Texas Instruments provides comprehensive development tools and software support for the TMS320F28335ZAYA, including the Code Composer Studio integrated development environment (IDE) and controlSUITE software, which offer a wealth of resources such as libraries, examples, and documentation to accelerate the design process.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $233.4500 $233.4500
2+ $209.3000 $418.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess