EN
  • EN
  • DE

SN74ACT7808-30PAG

Part No SN74ACT7808-30PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC ASYNC FIFO MEM 2048X9 64-TQFP / Asynchronous FIFO 18K (2K x 9) Uni-Directional 33.3MHz 20ns 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (2K x 9)
Function Asynchronous
Data Rate 33.3MHz
Access Time 20ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 74ACT7808
Other Names TEXTISSN74ACT7808-30PAG,-SN74ACT7808-30PAGR,296-4473R,-296-4473,2156-SN74ACT7808-30PAG-TI,296-4473,-296-4473
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258882-SN74ACT7808-30PAG
Ultra Librarian 3D Model Ultra Librarian SN74ACT7808-30PAG CAD Model

Description

Overview of SN74ACT7808-30PAG

The SN74ACT7808-30PAG is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular product is a member of the 74ACT series, which is well-known for its advanced CMOS logic technology, providing the perfect balance between speed and power consumption.

Key Features

  • Logic Type: The SN74ACT7808-30PAG is a programmable logic device (PLD), which allows for customizable logic configurations to suit a wide range of applications and functions.
  • Package: Housed in a 64-TQFP (Thin Quad Flat Pack) package, it offers a compact footprint suitable for space-constrained applications while providing excellent thermal performance.
  • Temperature Range: This device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Speed: It boasts a fast propagation delay, making it ideal for high-speed logic operations and data processing tasks.
  • Supply Voltage: The SN74ACT7808-30PAG is designed to work with a nominal supply voltage of 5V, which is typical for many digital systems, providing compatibility with a broad range of electronic components.

Applications

The SN74ACT7808-30PAG is suited for a myriad of applications, including but not limited to:

  • Data communication equipment
  • Embedded systems
  • Signal processing units
  • Control systems
  • Automotive electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74ACT7808-30PAG is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by the industry. Additionally, Texas Instruments provides extensive technical support and documentation, making integration and troubleshooting more straightforward for engineers and professionals.

Whether you are designing a complex digital system or looking for a reliable PLD for your next project, the SN74ACT7808-30PAG from Texas Instruments is a choice that promises performance, durability, and adaptability.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1002 $62.2004
4+ $25.5182 $102.0728
7+ $24.7207 $173.0449
9+ $23.9233 $215.3097
11+ $23.1258 $254.3838
15+ $20.7335 $311.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 774 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess