EN
  • EN
  • DE
  • IT

SN74ACT7808-30FN

Part No SN74ACT7808-30FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Memory Size 18K (2K x 9)
Function Asynchronous
Data Rate 33.3MHz
Access Time 20ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
RoHS State Request Verification
Win Source Part Number 1253375-SN74ACT7808-30FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 26
Family Name SN74ACT7808
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ACT7808-30FN CAD Model

Description

The SN74ACT7808-30FN is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of complex digital systems. This device is part of the SN74 family, which is renowned for its fast and reliable logic operations. The SN74ACT7808-30FN is a particularly versatile component that is essential for engineers and designers who require a robust digital logic solution.

Key Features

  • Type: Integrated Circuit (IC)
  • Logic Type: Programmable Logic Array (PLA)
  • Operating Voltage: 4.5V to 5.5V
  • Package: 80-LCC (J-Lead)
  • Operating Temperature: -40°C to 85°C
  • Speed Grade: 30ns

This particular model, the SN74ACT7808-30FN, offers a speed grade of 30ns, providing swift signal processing that is critical for high-speed applications. The device operates within a voltage range of 4.5V to 5.5V, making it compatible with a variety of digital systems. It comes in a sturdy 80-LCC (J-Lead) package, ensuring reliable connections and a robust structure that can withstand challenging conditions.

Applications

The SN74ACT7808-30FN is suitable for a wide range of applications. Its high-speed logic capabilities make it ideal for:

  • Telecommunications
  • Computing Systems
  • Networking Equipment
  • Signal Processing
  • Industrial Control Systems

With its programmable logic array design, the SN74ACT7808-30FN can be configured for specific logic functions, making it a flexible choice for custom digital circuits. The device's wide operating temperature range from -40°C to 85°C ensures performance in extreme environments, which is crucial for industrial and outdoor applications.

Quality and Reliability

Texas Instruments is a leader in semiconductor design and manufacturing, and the SN74ACT7808-30FN is a testament to their commitment to quality and reliability. With Texas Instruments' rigorous testing and quality control measures, customers can trust in the consistent performance and longevity of their products.

You May Also Be Interested in

NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 4KX9 15NS 32PLCC
Lowest to $205.6824
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 32PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess