EN
  • EN
  • DE
  • IT

SN74ACT7802-25FN

Part No SN74ACT7802-25FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 1024 × 18 STROBED FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Memory Size 18K (1K x 18)
Function Asynchronous
Data Rate 40MHz
Access Time 30ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
RoHS State Request Verification
Win Source Part Number 1253361-SN74ACT7802-25FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 18
Family Name SN74ACT7802
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ACT7802-25FN CAD Model

Description

The SN74ACT7802-25FN is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device belongs to the SN74 series, which is renowned for its robustness and reliability in a wide range of digital applications.

Key Features:

  • Logic Type: This integrated circuit is a synchronous FIFO (First In, First Out) memory, which is essential for managing data in a sequential order, ensuring that the first data to be written into the memory is also the first to be read out.
  • Memory Size: It comes with a storage capacity that is suitable for various applications that require intermediate data buffering or data stream management.
  • Operating Voltage: The SN74ACT7802-25FN operates at a voltage that is compatible with many other logic families, making it easy to integrate into existing systems without the need for level-shifting components.
  • Package / Case: The device is encapsulated in a 25FN package, which ensures a compact footprint while providing adequate thermal performance for the device to operate within its specified temperature ranges.
  • Operating Temperature: It is designed to withstand industrial temperature ranges, ensuring reliable performance across various environmental conditions.
  • Speed: The SN74ACT7802-25FN is built to support high-speed data processing, which is critical for applications that require fast data throughput and minimal latency.

Applications:

The versatility of the SN74ACT7802-25FN makes it suitable for a wide array of applications, including but not limited to:

  • Data communication systems
  • Networking equipment
  • Signal processing units
  • Embedded systems
  • Industrial control systems

Quality and Reliability:

As with all Texas Instruments products, the SN74ACT7802-25FN is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for performance and reliability that customers expect from Texas Instruments.

For engineers and designers looking for a reliable FIFO memory solution, the SN74ACT7802-25FN from Texas Instruments offers the performance and features necessary to meet the demands of modern digital systems.

You May Also Be Interested in

Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess