EN
  • EN
  • DE

SN74ACT7201LA25NP

Part No SN74ACT7201LA25NP
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description FIFO MEM ASYNC 512 X 9  /  Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 28.5MHz 25ns 28-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Package Bulk
Memory Size 4.5K (512 x 9)
Function Asynchronous
Data Rate 28.5MHz
Access Time 25ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 125mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-DIP
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0071
Other Names TEXTISSN74ACT7201LA25NP,2156-SN74ACT7201LA25NP
Standard Package 1
Win Source Part Number 1209880-SN74ACT7201LA25NP
Ultra Librarian 3D Model Ultra Librarian SN74ACT7201LA25NP CAD Model

Description

The SN74ACT7201LA25NP is a high-performance, CMOS Logic FIFO (First-In, First-Out) memory device from Texas Instruments, designed to meet the demanding requirements of high-speed data communication and processing systems. This FIFO memory component is an essential building block in applications that require data buffering, such as networking, telecommunications, and advanced computing systems.

Key Features:

  • Capacity: The device boasts a storage capacity of 1024 x 9, allowing for efficient data management in complex systems.
  • Speed: It operates at a speed of 25ns, ensuring quick data access and high throughput for time-critical applications.
  • Expandable: The FIFO's depth and width can be expanded by cascading multiple devices, providing flexibility for system design and scalability for future enhancements.
  • Interface: It features a simple and straightforward interface for easy integration into various digital systems, with minimal interfacing required.
  • Power Consumption: Designed with low power consumption in mind, the SN74ACT7201LA25NP is suitable for power-sensitive applications.
  • Package: The device comes in a PDIP (Plastic Dual In-line Package), which is widely used and allows for easy mounting and soldering on printed circuit boards.

Applications:

The SN74ACT7201LA25NP is ideal for a variety of applications that require reliable and fast FIFO memory storage. These include:

  • Data communication systems
  • Network switches and routers
  • Signal processing
  • Video and multimedia systems
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ACT7201LA25NP is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and commercial applications.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4KX9 25NS 32PLCC
Lowest to $31.2813
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess